Vishay Intertechnology, Inc. RES 300 OHM 3W 1% WW AXIAL RWR89N3000FPS73

Description
RES 300ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 3W 1% WW AXIAL - RWR89N3000FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 3W 1% WW AXIAL
RWR89N3000FPS73
RES 300 OHM 3W 1% WW AXIAL RWR89N3000FPS73
RES 300ohm 3W 1% WW AXIAL

RES 300ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3000FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3000FPS73-ND
Through Hole Resistors RWR89N3000FPS73-ND
300 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

300 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N3000FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3000FPS73
Wirewound Resistors 3110-RWR89N3000FPS73
ESN-2B 300 1% RWR89N3000FP S73

ESN-2B 300 1% RWR89N3000FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N3000FPS73 RWR89N3000FPS73-ND 3110-RWR89N3000FPS73
Product Name RES 300 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details