Vishay Intertechnology, Inc. RES 2.94 OHM 3W 1% WW AXIAL RWR89N2R94FSS73

Description
RES 2.94ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.94ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 3W 1% WW AXIAL - RWR89N2R94FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 3W 1% WW AXIAL
RWR89N2R94FSS73
RES 2.94 OHM 3W 1% WW AXIAL RWR89N2R94FSS73
RES 2.94ohm 3W 1% WW AXIAL

RES 2.94ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R94FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R94FSS73-ND
Through Hole Resistors RWR89N2R94FSS73-ND
2.94 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.94 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R94FSS73 RWR89N2R94FSS73-ND
Product Name RES 2.94 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers