Vishay Intertechnology, Inc. RES 2.94 OHM 3W 1% WW AXIAL RWR89N2R94FSS70

Description
RES 2.94ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.94ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 3W 1% WW AXIAL - RWR89N2R94FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 3W 1% WW AXIAL
RWR89N2R94FSS70
RES 2.94 OHM 3W 1% WW AXIAL RWR89N2R94FSS70
RES 2.94ohm 3W 1% WW AXIAL

RES 2.94ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R94FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R94FSS70-ND
Through Hole Resistors RWR89N2R94FSS70-ND
2.94 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.94 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R94FSS70 RWR89N2R94FSS70-ND
Product Name RES 2.94 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers