Vishay Intertechnology, Inc. RES 2.94 OHM 3W 1% WW AXIAL RWR89N2R94FSBSL

Description
RES 2.94ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.94ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 3W 1% WW AXIAL - RWR89N2R94FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 3W 1% WW AXIAL
RWR89N2R94FSBSL
RES 2.94 OHM 3W 1% WW AXIAL RWR89N2R94FSBSL
RES 2.94ohm 3W 1% WW AXIAL

RES 2.94ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R94FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R94FSBSL-ND
Through Hole Resistors RWR89N2R94FSBSL-ND
2.94 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.94 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R94FSBSL RWR89N2R94FSBSL-ND
Product Name RES 2.94 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details