Vishay Intertechnology, Inc. RES 2.8 OHM 3W 1% WW AXIAL RWR89N2R80FRRSL

Description
RES 2.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8 OHM 3W 1% WW AXIAL - RWR89N2R80FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 3W 1% WW AXIAL
RWR89N2R80FRRSL
RES 2.8 OHM 3W 1% WW AXIAL RWR89N2R80FRRSL
RES 2.8ohm 3W 1% WW AXIAL

RES 2.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R80FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R80FRRSL-ND
Through Hole Resistors RWR89N2R80FRRSL-ND
2.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R80FRRSL RWR89N2R80FRRSL-ND
Product Name RES 2.8 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details