Vishay Intertechnology, Inc. Through Hole Resistors RWR89N2R80BRRSL

Description
2.8 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2.8 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N2R80BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R80BRRSL-ND
Through Hole Resistors RWR89N2R80BRRSL-ND
2.8 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.8 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2.8 OHM 3W 0.1% WW AXIAL - RWR89N2R80BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8 OHM 3W 0.1% WW AXIAL
RWR89N2R80BRRSL
RES 2.8 OHM 3W 0.1% WW AXIAL RWR89N2R80BRRSL
RES 2.8ohm 3W 0.1% WW AXIAL

RES 2.8ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89N2R80BRRSL-ND RWR89N2R80BRRSL
Product Name Through Hole Resistors RES 2.8 OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.8 ohms 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers