Vishay Intertechnology, Inc. RES 2.74 OHM 3W 1% WW AXIAL RWR89N2R74FSBSL

Description
RES 2.74ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 3W 1% WW AXIAL - RWR89N2R74FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 3W 1% WW AXIAL
RWR89N2R74FSBSL
RES 2.74 OHM 3W 1% WW AXIAL RWR89N2R74FSBSL
RES 2.74ohm 3W 1% WW AXIAL

RES 2.74ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R74FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R74FSBSL-ND
Through Hole Resistors RWR89N2R74FSBSL-ND
2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R74FSBSL RWR89N2R74FSBSL-ND
Product Name RES 2.74 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details