Vishay Intertechnology, Inc. RES 2.74 OHM 3W 1% WW AXIAL RWR89N2R74FRS73

Description
RES 2.74ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 3W 1% WW AXIAL - RWR89N2R74FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 3W 1% WW AXIAL
RWR89N2R74FRS73
RES 2.74 OHM 3W 1% WW AXIAL RWR89N2R74FRS73
RES 2.74ohm 3W 1% WW AXIAL

RES 2.74ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R74FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R74FRS73-ND
Through Hole Resistors RWR89N2R74FRS73-ND
2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.74 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,2.74Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C4580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.74Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C4580
Resistor,metal Alloy,2.74Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C4580
Resistor,Metal Alloy,2.74Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,2.74Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89N2R74FRS73 RWR89N2R74FRS73-ND 64C4580
Product Name RES 2.74 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,2.74Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details