Vishay Intertechnology, Inc. RES 2.67 OHM 3W 1% WW AXIAL RWR89N2R67FSRSL

Description
RES 2.67ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.67ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM 3W 1% WW AXIAL - RWR89N2R67FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 3W 1% WW AXIAL
RWR89N2R67FSRSL
RES 2.67 OHM 3W 1% WW AXIAL RWR89N2R67FSRSL
RES 2.67ohm 3W 1% WW AXIAL

RES 2.67ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R67FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R67FSRSL-ND
Through Hole Resistors RWR89N2R67FSRSL-ND
2.67 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.67 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R67FSRSL RWR89N2R67FSRSL-ND
Product Name RES 2.67 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers