Vishay Intertechnology, Inc. RES 2.67 OHM 3W 1% WW AXIAL RWR89N2R67FSBSL

Description
RES 2.67ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.67ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM 3W 1% WW AXIAL - RWR89N2R67FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 3W 1% WW AXIAL
RWR89N2R67FSBSL
RES 2.67 OHM 3W 1% WW AXIAL RWR89N2R67FSBSL
RES 2.67ohm 3W 1% WW AXIAL

RES 2.67ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R67FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R67FSBSL-ND
Through Hole Resistors RWR89N2R67FSBSL-ND
2.67 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.67 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R67FSBSL RWR89N2R67FSBSL-ND
Product Name RES 2.67 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers