Vishay Intertechnology, Inc. RES 2.52 OHM 3W 0.1% WW AXIAL RWR89N2R52BSB12

Description
RES 2.52ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.52ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52 OHM 3W 0.1% WW AXIAL - RWR89N2R52BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52 OHM 3W 0.1% WW AXIAL
RWR89N2R52BSB12
RES 2.52 OHM 3W 0.1% WW AXIAL RWR89N2R52BSB12
RES 2.52ohm 3W 0.1% WW AXIAL

RES 2.52ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R52BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R52BSB12-ND
Through Hole Resistors RWR89N2R52BSB12-ND
2.52 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.52 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R52BSB12 RWR89N2R52BSB12-ND
Product Name RES 2.52 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.52 ohms 2.52 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details