Vishay Intertechnology, Inc. RES 2.52 OHM 3W 0.1% WW AXIAL RWR89N2R52BRBSL

Description
RES 2.52ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.52ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52 OHM 3W 0.1% WW AXIAL - RWR89N2R52BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52 OHM 3W 0.1% WW AXIAL
RWR89N2R52BRBSL
RES 2.52 OHM 3W 0.1% WW AXIAL RWR89N2R52BRBSL
RES 2.52ohm 3W 0.1% WW AXIAL

RES 2.52ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R52BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R52BRBSL-ND
Through Hole Resistors RWR89N2R52BRBSL-ND
2.52 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.52 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R52BRBSL RWR89N2R52BRBSL-ND
Product Name RES 2.52 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.52 ohms 2.52 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details