Vishay Intertechnology, Inc. RES 2.52 OHM 3W 0.1% WW AXIAL RWR89N2R52BRB12

Description
RES 2.52ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.52ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52 OHM 3W 0.1% WW AXIAL - RWR89N2R52BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52 OHM 3W 0.1% WW AXIAL
RWR89N2R52BRB12
RES 2.52 OHM 3W 0.1% WW AXIAL RWR89N2R52BRB12
RES 2.52ohm 3W 0.1% WW AXIAL

RES 2.52ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R52BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R52BRB12-ND
Through Hole Resistors RWR89N2R52BRB12-ND
2.52 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.52 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R52BRB12 RWR89N2R52BRB12-ND
Product Name RES 2.52 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.52 ohms 2.52 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers