Vishay Intertechnology, Inc. Through Hole Resistors RWR89N2R49FRRSL

Description
2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N2R49FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R49FRRSL-ND
Through Hole Resistors RWR89N2R49FRRSL-ND
2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.49 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2.49 OHM 3W 1% WW AXIAL - RWR89N2R49FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 3W 1% WW AXIAL
RWR89N2R49FRRSL
RES 2.49 OHM 3W 1% WW AXIAL RWR89N2R49FRRSL
RES 2.49ohm 3W 1% WW AXIAL

RES 2.49ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89N2R49FRRSL-ND RWR89N2R49FRRSL
Product Name Through Hole Resistors RES 2.49 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details