Vishay Intertechnology, Inc. RES 2.49 OHM 3W 0.1% WW AXIAL RWR89N2R49BRRSL

Description
RES 2.49ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.49ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 3W 0.1% WW AXIAL - RWR89N2R49BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 3W 0.1% WW AXIAL
RWR89N2R49BRRSL
RES 2.49 OHM 3W 0.1% WW AXIAL RWR89N2R49BRRSL
RES 2.49ohm 3W 0.1% WW AXIAL

RES 2.49ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R49BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R49BRRSL-ND
Through Hole Resistors RWR89N2R49BRRSL-ND
2.49 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.49 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R49BRRSL RWR89N2R49BRRSL-ND
Product Name RES 2.49 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49 ohms 2.49 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details