Vishay Intertechnology, Inc. RES 2.37 OHM 3W 1% WW AXIAL RWR89N2R37FRRSL

Description
RES 2.37ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37 OHM 3W 1% WW AXIAL - RWR89N2R37FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 3W 1% WW AXIAL
RWR89N2R37FRRSL
RES 2.37 OHM 3W 1% WW AXIAL RWR89N2R37FRRSL
RES 2.37ohm 3W 1% WW AXIAL

RES 2.37ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R37FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R37FRRSL-ND
Through Hole Resistors RWR89N2R37FRRSL-ND
2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.37 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R37FRRSL RWR89N2R37FRRSL-ND
Product Name RES 2.37 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37 ohms 2.37 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers