Vishay Intertechnology, Inc. RES 2.26 OHM 3W 1% WW AXIAL RWR89N2R26FSS70

Description
RES 2.26ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.26ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 3W 1% WW AXIAL - RWR89N2R26FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 3W 1% WW AXIAL
RWR89N2R26FSS70
RES 2.26 OHM 3W 1% WW AXIAL RWR89N2R26FSS70
RES 2.26ohm 3W 1% WW AXIAL

RES 2.26ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R26FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R26FSS70-ND
Through Hole Resistors RWR89N2R26FSS70-ND
2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R26FSS70 RWR89N2R26FSS70-ND
Product Name RES 2.26 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers