Vishay Intertechnology, Inc. RES 2.26 OHM 3W 1% WW AXIAL RWR89N2R26FSBSL

Description
RES 2.26ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.26ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 3W 1% WW AXIAL - RWR89N2R26FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 3W 1% WW AXIAL
RWR89N2R26FSBSL
RES 2.26 OHM 3W 1% WW AXIAL RWR89N2R26FSBSL
RES 2.26ohm 3W 1% WW AXIAL

RES 2.26ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R26FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R26FSBSL-ND
Through Hole Resistors RWR89N2R26FSBSL-ND
2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.26 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R26FSBSL RWR89N2R26FSBSL-ND
Product Name RES 2.26 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers