Vishay Intertechnology, Inc. RES 2 OHM 3W 1% WW AXIAL RWR89N2R00FSBSL

Description
RES 2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 3W 1% WW AXIAL - RWR89N2R00FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 3W 1% WW AXIAL
RWR89N2R00FSBSL
RES 2 OHM 3W 1% WW AXIAL RWR89N2R00FSBSL
RES 2ohm 3W 1% WW AXIAL

RES 2ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2R00FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R00FSBSL-ND
Through Hole Resistors RWR89N2R00FSBSL-ND
2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N2R00FSBSL RWR89N2R00FSBSL-ND
Product Name RES 2 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details