Vishay Intertechnology, Inc. Through Hole Resistors RWR89N2R00FMS73

Description
2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N2R00FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2R00FMS73-ND
Through Hole Resistors RWR89N2R00FMS73-ND
2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2 OHM 3W 1% WW AXIAL - RWR89N2R00FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 3W 1% WW AXIAL
RWR89N2R00FMS73
RES 2 OHM 3W 1% WW AXIAL RWR89N2R00FMS73
RES 2ohm 3W 1% WW AXIAL

RES 2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89N2R00FMS73-ND RWR89N2R00FMS73
Product Name Through Hole Resistors RES 2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details