Vishay Intertechnology, Inc. Wirewound Resistors RWR89N29R4FSRSL

Description
ESN-2B 29.4 1% RWR89N29R4FS RSL
Request a Quote Datasheet
Description
ESN-2B 29.4 1% RWR89N29R4FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N29R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N29R4FSRSL
Wirewound Resistors 3110-RWR89N29R4FSRSL
ESN-2B 29.4 1% RWR89N29R4FS RSL

ESN-2B 29.4 1% RWR89N29R4FS RSL

Supplier's Site Datasheet
RES 29.4 OHM 3W 1% WW AXIAL - RWR89N29R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 3W 1% WW AXIAL
RWR89N29R4FSRSL
RES 29.4 OHM 3W 1% WW AXIAL RWR89N29R4FSRSL
RES 29.4ohm 3W 1% WW AXIAL

RES 29.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N29R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N29R4FSRSL-ND
Through Hole Resistors RWR89N29R4FSRSL-ND
29.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

29.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N29R4FSRSL RWR89N29R4FSRSL RWR89N29R4FSRSL-ND
Product Name Wirewound Resistors RES 29.4 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details