Vishay Intertechnology, Inc. RES 28.7 OHM 3W 1% WW AXIAL RWR89N28R7FSRSL

Description
RES 28.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 3W 1% WW AXIAL - RWR89N28R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 3W 1% WW AXIAL
RWR89N28R7FSRSL
RES 28.7 OHM 3W 1% WW AXIAL RWR89N28R7FSRSL
RES 28.7ohm 3W 1% WW AXIAL

RES 28.7ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N28R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N28R7FSRSL
Wirewound Resistors 3110-RWR89N28R7FSRSL
ESN-2B 28.7 1% RWR89N28R7FS RSL

ESN-2B 28.7 1% RWR89N28R7FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N28R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N28R7FSRSL-ND
Through Hole Resistors RWR89N28R7FSRSL-ND
28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N28R7FSRSL 3110-RWR89N28R7FSRSL RWR89N28R7FSRSL-ND
Product Name RES 28.7 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details