Vishay Intertechnology, Inc. Wirewound Resistors RWR89N28R7FSBSL

Description
ESN-2B 28.7 1% RWR89N28R7FS BSL
Request a Quote Datasheet
Description
ESN-2B 28.7 1% RWR89N28R7FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N28R7FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N28R7FSBSL
Wirewound Resistors 3110-RWR89N28R7FSBSL
ESN-2B 28.7 1% RWR89N28R7FS BSL

ESN-2B 28.7 1% RWR89N28R7FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N28R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N28R7FSBSL-ND
Through Hole Resistors RWR89N28R7FSBSL-ND
28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 28.7 OHM 3W 1% WW AXIAL - RWR89N28R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 3W 1% WW AXIAL
RWR89N28R7FSBSL
RES 28.7 OHM 3W 1% WW AXIAL RWR89N28R7FSBSL
RES 28.7ohm 3W 1% WW AXIAL

RES 28.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N28R7FSBSL RWR89N28R7FSBSL-ND RWR89N28R7FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 28.7 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers