Vishay Intertechnology, Inc. Through Hole Resistors RWR89N2700FPRSL

Description
270 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
270 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N2700FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2700FPRSL-ND
Through Hole Resistors RWR89N2700FPRSL-ND
270 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

270 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N2700FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2700FPRSL
Wirewound Resistors 3110-RWR89N2700FPRSL
ESN-2B 270 1% RWR89N2700FP RSL

ESN-2B 270 1% RWR89N2700FP RSL

Supplier's Site Datasheet
RES 270 OHM 3W 1% WW AXIAL - RWR89N2700FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 3W 1% WW AXIAL
RWR89N2700FPRSL
RES 270 OHM 3W 1% WW AXIAL RWR89N2700FPRSL
RES 270ohm 3W 1% WW AXIAL

RES 270ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N2700FPRSL-ND 3110-RWR89N2700FPRSL RWR89N2700FPRSL
Product Name Through Hole Resistors Wirewound Resistors RES 270 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details