Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2700DPB12

Description
ESN-2B 270 .5% RWR89N2700DP B12
Request a Quote
Description
ESN-2B 270 .5% RWR89N2700DP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89N2700DPB12 is a military-grade, solderable, non-inductive wirewound resistor with a resistance value of 270 Ω and a tolerance of ±0.5%. It is part of the RWR89N series, featuring a ceramic core, high-temperature silicone coating, and welded construction for established reliability. The part has a power rating of 3 W, an operating temperature range of -55 °C to +250 °C, and meets MIL-PRF-39007 qualification standards. Dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. The terminal strength is 10 lb minimum, and it complies with ANSI J-STD-002 for solderability. The part is packaged in bulk with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89N2700DPB12 is a military-grade, solderable, non-inductive wirewound resistor with a resistance value of 270 Ω and a tolerance of ±0.5%. It is part of the RWR89N series, featuring a ceramic core, high-temperature silicone coating, and welded construction for established reliability. The part has a power rating of 3 W, an operating temperature range of -55 °C to +250 °C, and meets MIL-PRF-39007 qualification standards. Dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. The terminal strength is 10 lb minimum, and it complies with ANSI J-STD-002 for solderability. The part is packaged in bulk with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2700DPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2700DPB12
Wirewound Resistors 3110-RWR89N2700DPB12
ESN-2B 270 .5% RWR89N2700DP B12

ESN-2B 270 .5% RWR89N2700DP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89N2700DPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details