Vishay Intertechnology, Inc. RES 25.5 OHM 3W 1% WW AXIAL RWR89N25R5FRS73

Description
RES 25.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 3W 1% WW AXIAL - RWR89N25R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 3W 1% WW AXIAL
RWR89N25R5FRS73
RES 25.5 OHM 3W 1% WW AXIAL RWR89N25R5FRS73
RES 25.5ohm 3W 1% WW AXIAL

RES 25.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N25R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N25R5FRS73
Wirewound Resistors 3110-RWR89N25R5FRS73
ESN-2B 25.5 1% RWR89N25R5FR S73

ESN-2B 25.5 1% RWR89N25R5FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N25R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N25R5FRS73-ND
Through Hole Resistors RWR89N25R5FRS73-ND
25.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

25.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N25R5FRS73 3110-RWR89N25R5FRS73 RWR89N25R5FRS73-ND
Product Name RES 25.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details