Vishay Intertechnology, Inc. Through Hole Resistors RWR89N25R2FSRSL

Description
25.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
25.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N25R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N25R2FSRSL-ND
Through Hole Resistors RWR89N25R2FSRSL-ND
25.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

25.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N25R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N25R2FSRSL
Wirewound Resistors 3110-RWR89N25R2FSRSL
ESN-2B 25.2 1% RWR89N25R2FS RSL

ESN-2B 25.2 1% RWR89N25R2FS RSL

Supplier's Site Datasheet
RES 25.2 OHM 3W 1% WW AXIAL - RWR89N25R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.2 OHM 3W 1% WW AXIAL
RWR89N25R2FSRSL
RES 25.2 OHM 3W 1% WW AXIAL RWR89N25R2FSRSL
RES 25.2ohm 3W 1% WW AXIAL

RES 25.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N25R2FSRSL-ND 3110-RWR89N25R2FSRSL RWR89N25R2FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 25.2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25.2 ohms 25.2 ohms 25.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details