24.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 24.9ohm 3W 1% WW AXIAL
ESN-2B 24.9 1% RWR89N24R9FS S73
Resistor,Metal Alloy,24.9Ohms,1+/-%
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89N24R9FSS73-ND | RWR89N24R9FSS73 | 3110-RWR89N24R9FSS73 | 64C4691 |
| Product Name | Through Hole Resistors | RES 24.9 OHM 3W 1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,24.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 24.9 ohms | 24.9 ohms | 24.9 ohms |