Vishay Intertechnology, Inc. Wirewound Resistors RWR89N24R3FSB12

Description
ESN-2B 24.3 1% RWR89N24R3FS B12
Request a Quote Datasheet
Description
ESN-2B 24.3 1% RWR89N24R3FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N24R3FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N24R3FSB12
Wirewound Resistors 3110-RWR89N24R3FSB12
ESN-2B 24.3 1% RWR89N24R3FS B12

ESN-2B 24.3 1% RWR89N24R3FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N24R3FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N24R3FSB12-ND
Through Hole Resistors RWR89N24R3FSB12-ND
24.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

24.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 24.3 OHM 3W 1% WW AXIAL - RWR89N24R3FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 3W 1% WW AXIAL
RWR89N24R3FSB12
RES 24.3 OHM 3W 1% WW AXIAL RWR89N24R3FSB12
RES 24.3ohm 3W 1% WW AXIAL

RES 24.3ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N24R3FSB12 RWR89N24R3FSB12-ND RWR89N24R3FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 24.3 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details