Vishay Intertechnology, Inc. RES 24.3 OHM 3W 1% WW AXIAL RWR89N24R3FRS73

Description
RES 24.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 3W 1% WW AXIAL - RWR89N24R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 3W 1% WW AXIAL
RWR89N24R3FRS73
RES 24.3 OHM 3W 1% WW AXIAL RWR89N24R3FRS73
RES 24.3ohm 3W 1% WW AXIAL

RES 24.3ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N24R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N24R3FRS73
Wirewound Resistors 3110-RWR89N24R3FRS73
ESN-2B 24.3 1% RWR89N24R3FR S73

ESN-2B 24.3 1% RWR89N24R3FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N24R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N24R3FRS73-ND
Through Hole Resistors RWR89N24R3FRS73-ND
24.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

24.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N24R3FRS73 3110-RWR89N24R3FRS73 RWR89N24R3FRS73-ND
Product Name RES 24.3 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details