ESN-2B 249 1% RWR89N2490FR S73
RES 249ohm 3W 1% WW AXIAL
249 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Resistor,Metal Alloy,249Ohms,1+/-% Tol,-20,20ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89N2490FRS73 | RWR89N2490FRS73 | RWR89N2490FRS73-ND | 64C4699 |
| Product Name | Wirewound Resistors | RES 249 OHM 3W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,249Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 249 ohms | 249 ohms | 249 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 3 watts | 3 watts |