Vishay Intertechnology, Inc. RES 243 OHM 3W 1% WW AXIAL RWR89N2430FRS73

Description
RES 243ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 243ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 3W 1% WW AXIAL - RWR89N2430FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 3W 1% WW AXIAL
RWR89N2430FRS73
RES 243 OHM 3W 1% WW AXIAL RWR89N2430FRS73
RES 243ohm 3W 1% WW AXIAL

RES 243ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2430FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2430FRS73-ND
Through Hole Resistors RWR89N2430FRS73-ND
243 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N2430FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2430FRS73
Wirewound Resistors 3110-RWR89N2430FRS73
ESN-2B 243 1% RWR89N2430FR S73

ESN-2B 243 1% RWR89N2430FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N2430FRS73 RWR89N2430FRS73-ND 3110-RWR89N2430FRS73
Product Name RES 243 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details