Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2430FRB12

Description
ESN-2B 243 1% RWR89N2430FR B12
Request a Quote Datasheet
Description
ESN-2B 243 1% RWR89N2430FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2430FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2430FRB12
Wirewound Resistors 3110-RWR89N2430FRB12
ESN-2B 243 1% RWR89N2430FR B12

ESN-2B 243 1% RWR89N2430FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2430FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2430FRB12-ND
Through Hole Resistors RWR89N2430FRB12-ND
243 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 243 OHM 3W 1% WW AXIAL - RWR89N2430FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 3W 1% WW AXIAL
RWR89N2430FRB12
RES 243 OHM 3W 1% WW AXIAL RWR89N2430FRB12
RES 243ohm 3W 1% WW AXIAL

RES 243ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2430FRB12 RWR89N2430FRB12-ND RWR89N2430FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 243 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details