Vishay Intertechnology, Inc. Through Hole Resistors RWR89N2400FRRSL

Description
240 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
240 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N2400FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2400FRRSL-ND
Through Hole Resistors RWR89N2400FRRSL-ND
240 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

240 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 240 OHM 3W 1% WW AXIAL - RWR89N2400FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 3W 1% WW AXIAL
RWR89N2400FRRSL
RES 240 OHM 3W 1% WW AXIAL RWR89N2400FRRSL
RES 240ohm 3W 1% WW AXIAL

RES 240ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N2400FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2400FRRSL
Wirewound Resistors 3110-RWR89N2400FRRSL
ESN-2B 240 1% RWR89N2400FR RSL

ESN-2B 240 1% RWR89N2400FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N2400FRRSL-ND RWR89N2400FRRSL 3110-RWR89N2400FRRSL
Product Name Through Hole Resistors RES 240 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details