Vishay Intertechnology, Inc. RES 240 OHM 3W 1% WW AXIAL RWR89N2400FRBSL

Description
RES 240ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 240ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 3W 1% WW AXIAL - RWR89N2400FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 3W 1% WW AXIAL
RWR89N2400FRBSL
RES 240 OHM 3W 1% WW AXIAL RWR89N2400FRBSL
RES 240ohm 3W 1% WW AXIAL

RES 240ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N2400FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2400FRBSL
Wirewound Resistors 3110-RWR89N2400FRBSL
ESN-2B 240 1% RWR89N2400FR BSL

ESN-2B 240 1% RWR89N2400FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2400FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2400FRBSL-ND
Through Hole Resistors RWR89N2400FRBSL-ND
240 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

240 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N2400FRBSL 3110-RWR89N2400FRBSL RWR89N2400FRBSL-ND
Product Name RES 240 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details