Vishay Intertechnology, Inc. Wirewound Resistors RWR89N23R4FSS73

Description
ESN-2B 23.4 1% RWR89N23R4FS S73
Request a Quote Datasheet
Description
ESN-2B 23.4 1% RWR89N23R4FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N23R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N23R4FSS73
Wirewound Resistors 3110-RWR89N23R4FSS73
ESN-2B 23.4 1% RWR89N23R4FS S73

ESN-2B 23.4 1% RWR89N23R4FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N23R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N23R4FSS73-ND
Through Hole Resistors RWR89N23R4FSS73-ND
23.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

23.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 23.4 OHM 3W 1% WW AXIAL - RWR89N23R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.4 OHM 3W 1% WW AXIAL
RWR89N23R4FSS73
RES 23.4 OHM 3W 1% WW AXIAL RWR89N23R4FSS73
RES 23.4ohm 3W 1% WW AXIAL

RES 23.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N23R4FSS73 RWR89N23R4FSS73-ND RWR89N23R4FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 23.4 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 23.4 ohms 23.4 ohms 23.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers