Vishay Intertechnology, Inc. RES 22.1 OHM 3W 1% WW AXIAL RWR89N22R1FRS70

Description
RES 22.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 3W 1% WW AXIAL - RWR89N22R1FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 3W 1% WW AXIAL
RWR89N22R1FRS70
RES 22.1 OHM 3W 1% WW AXIAL RWR89N22R1FRS70
RES 22.1ohm 3W 1% WW AXIAL

RES 22.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N22R1FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N22R1FRS70
Wirewound Resistors 3110-RWR89N22R1FRS70
ESN-2B 22.1 1% RWR89N22R1FR S70

ESN-2B 22.1 1% RWR89N22R1FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N22R1FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N22R1FRS70-ND
Through Hole Resistors RWR89N22R1FRS70-ND
22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4647
Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4647
Resistor,Metal Alloy,22.1Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,22.1Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N22R1FRS70 3110-RWR89N22R1FRS70 RWR89N22R1FRS70-ND 64C4647
Product Name RES 22.1 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,22.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details