Vishay Intertechnology, Inc. RES 22.1 OHM 3W 1% WW AXIAL RWR89N22R1FMB12

Description
RES 22.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 3W 1% WW AXIAL - RWR89N22R1FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 3W 1% WW AXIAL
RWR89N22R1FMB12
RES 22.1 OHM 3W 1% WW AXIAL RWR89N22R1FMB12
RES 22.1ohm 3W 1% WW AXIAL

RES 22.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N22R1FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N22R1FMB12
Wirewound Resistors 3110-RWR89N22R1FMB12
ESN-2B 22.1 1% RWR89N22R1FM B12

ESN-2B 22.1 1% RWR89N22R1FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N22R1FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N22R1FMB12-ND
Through Hole Resistors RWR89N22R1FMB12-ND
22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N22R1FMB12 3110-RWR89N22R1FMB12 RWR89N22R1FMB12-ND
Product Name RES 22.1 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details