Vishay Intertechnology, Inc. RES 226 OHM 3W 1% WW AXIAL RWR89N2260FSS73

Description
RES 226ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 226ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 226 OHM 3W 1% WW AXIAL - RWR89N2260FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 3W 1% WW AXIAL
RWR89N2260FSS73
RES 226 OHM 3W 1% WW AXIAL RWR89N2260FSS73
RES 226ohm 3W 1% WW AXIAL

RES 226ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2260FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2260FSS73-ND
Through Hole Resistors RWR89N2260FSS73-ND
226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N2260FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2260FSS73
Wirewound Resistors 3110-RWR89N2260FSS73
ESN-2B 226 1% RWR89N2260FS S73

ESN-2B 226 1% RWR89N2260FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4674 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4674
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4674
Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N2260FSS73 RWR89N2260FSS73-ND 3110-RWR89N2260FSS73 64C4674
Product Name RES 226 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details