Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2260FSB12

Description
ESN-2B 226 1% RWR89N2260FS B12
Request a Quote Datasheet
Description
ESN-2B 226 1% RWR89N2260FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2260FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2260FSB12
Wirewound Resistors 3110-RWR89N2260FSB12
ESN-2B 226 1% RWR89N2260FS B12

ESN-2B 226 1% RWR89N2260FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2260FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2260FSB12-ND
Through Hole Resistors RWR89N2260FSB12-ND
226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 226 OHM 3W 1% WW AXIAL - RWR89N2260FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 3W 1% WW AXIAL
RWR89N2260FSB12
RES 226 OHM 3W 1% WW AXIAL RWR89N2260FSB12
RES 226ohm 3W 1% WW AXIAL

RES 226ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2260FSB12 RWR89N2260FSB12-ND RWR89N2260FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 226 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details