Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2210FRRSL

Description
ESN-2B 221 1% RWR89N2210FR RSL
Request a Quote Datasheet
Description
ESN-2B 221 1% RWR89N2210FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2210FRRSL
Wirewound Resistors 3110-RWR89N2210FRRSL
ESN-2B 221 1% RWR89N2210FR RSL

ESN-2B 221 1% RWR89N2210FR RSL

Supplier's Site Datasheet
RES 221 OHM 3W 1% WW AXIAL - RWR89N2210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 3W 1% WW AXIAL
RWR89N2210FRRSL
RES 221 OHM 3W 1% WW AXIAL RWR89N2210FRRSL
RES 221ohm 3W 1% WW AXIAL

RES 221ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N2210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2210FRRSL-ND
Through Hole Resistors RWR89N2210FRRSL-ND
221 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2210FRRSL RWR89N2210FRRSL RWR89N2210FRRSL-ND
Product Name Wirewound Resistors RES 221 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625995-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details