Vishay Intertechnology, Inc. RES 220 OHM 3W 0.1% WW AXIAL RWR89N2200BSS70

Description
RES 220ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 220ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 3W 0.1% WW AXIAL - RWR89N2200BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 3W 0.1% WW AXIAL
RWR89N2200BSS70
RES 220 OHM 3W 0.1% WW AXIAL RWR89N2200BSS70
RES 220ohm 3W 0.1% WW AXIAL

RES 220ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N2200BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2200BSS70
Wirewound Resistors 3110-RWR89N2200BSS70
ESN-2B 220 .1% RWR89N2200BS S70

ESN-2B 220 .1% RWR89N2200BS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2200BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2200BSS70-ND
Through Hole Resistors RWR89N2200BSS70-ND
220 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

220 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N2200BSS70 3110-RWR89N2200BSS70 RWR89N2200BSS70-ND
Product Name RES 220 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers