Vishay Intertechnology, Inc. RES 21.8 OHM 3W 1% WW AXIAL RWR89N21R8FSS73

Description
RES 21.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 21.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.8 OHM 3W 1% WW AXIAL - RWR89N21R8FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8 OHM 3W 1% WW AXIAL
RWR89N21R8FSS73
RES 21.8 OHM 3W 1% WW AXIAL RWR89N21R8FSS73
RES 21.8ohm 3W 1% WW AXIAL

RES 21.8ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N21R8FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N21R8FSS73
Wirewound Resistors 3110-RWR89N21R8FSS73
ESN-2B 21.8 1% RWR89N21R8FS S73

ESN-2B 21.8 1% RWR89N21R8FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N21R8FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N21R8FSS73-ND
Through Hole Resistors RWR89N21R8FSS73-ND
21.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N21R8FSS73 3110-RWR89N21R8FSS73 RWR89N21R8FSS73-ND
Product Name RES 21.8 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.8 ohms 21.8 ohms 21.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers