Vishay Intertechnology, Inc. Wirewound Resistors RWR89N21R8FSS70

Description
ESN-2B 21.8 1% RWR89N21R8FS S70
Request a Quote Datasheet
Description
ESN-2B 21.8 1% RWR89N21R8FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N21R8FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N21R8FSS70
Wirewound Resistors 3110-RWR89N21R8FSS70
ESN-2B 21.8 1% RWR89N21R8FS S70

ESN-2B 21.8 1% RWR89N21R8FS S70

Supplier's Site Datasheet
RES 21.8 OHM 3W 1% WW AXIAL - RWR89N21R8FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8 OHM 3W 1% WW AXIAL
RWR89N21R8FSS70
RES 21.8 OHM 3W 1% WW AXIAL RWR89N21R8FSS70
RES 21.8ohm 3W 1% WW AXIAL

RES 21.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N21R8FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N21R8FSS70-ND
Through Hole Resistors RWR89N21R8FSS70-ND
21.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N21R8FSS70 RWR89N21R8FSS70 RWR89N21R8FSS70-ND
Product Name Wirewound Resistors RES 21.8 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 21.8 ohms 21.8 ohms 21.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details