Vishay Intertechnology, Inc. RES 21.8 OHM 3W 1% WW AXIAL RWR89N21R8FSBSL

Description
RES 21.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 21.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.8 OHM 3W 1% WW AXIAL - RWR89N21R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8 OHM 3W 1% WW AXIAL
RWR89N21R8FSBSL
RES 21.8 OHM 3W 1% WW AXIAL RWR89N21R8FSBSL
RES 21.8ohm 3W 1% WW AXIAL

RES 21.8ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N21R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N21R8FSBSL-ND
Through Hole Resistors RWR89N21R8FSBSL-ND
21.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N21R8FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N21R8FSBSL
Wirewound Resistors 3110-RWR89N21R8FSBSL
ESN-2B 21.8 1% RWR89N21R8FS BSL

ESN-2B 21.8 1% RWR89N21R8FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N21R8FSBSL RWR89N21R8FSBSL-ND 3110-RWR89N21R8FSBSL
Product Name RES 21.8 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.8 ohms 21.8 ohms 21.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details