Vishay Intertechnology, Inc. Through Hole Resistors RWR89N21R7FMB12

Description
21.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
21.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N21R7FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N21R7FMB12-ND
Through Hole Resistors RWR89N21R7FMB12-ND
21.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N21R7FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N21R7FMB12
Wirewound Resistors 3110-RWR89N21R7FMB12
ESN-2B 21.7 1% RWR89N21R7FM B12

ESN-2B 21.7 1% RWR89N21R7FM B12

Supplier's Site Datasheet
RES 21.7 OHM 3W 1% WW AXIAL - RWR89N21R7FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.7 OHM 3W 1% WW AXIAL
RWR89N21R7FMB12
RES 21.7 OHM 3W 1% WW AXIAL RWR89N21R7FMB12
RES 21.7ohm 3W 1% WW AXIAL

RES 21.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N21R7FMB12-ND 3110-RWR89N21R7FMB12 RWR89N21R7FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 21.7 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 21.7 ohms 21.7 ohms 21.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details