Vishay Intertechnology, Inc. Wirewound Resistors RWR89N21R5FRB12

Description
ESN-2B 21.5 1% RWR89N21R5FR B12
Request a Quote Datasheet
Description
ESN-2B 21.5 1% RWR89N21R5FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N21R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N21R5FRB12
Wirewound Resistors 3110-RWR89N21R5FRB12
ESN-2B 21.5 1% RWR89N21R5FR B12

ESN-2B 21.5 1% RWR89N21R5FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N21R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N21R5FRB12-ND
Through Hole Resistors RWR89N21R5FRB12-ND
21.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 21.5 OHM 3W 1% WW AXIAL - RWR89N21R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 3W 1% WW AXIAL
RWR89N21R5FRB12
RES 21.5 OHM 3W 1% WW AXIAL RWR89N21R5FRB12
RES 21.5ohm 3W 1% WW AXIAL

RES 21.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N21R5FRB12 RWR89N21R5FRB12-ND RWR89N21R5FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 21.5 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details