Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2150FRS73

Description
ESN-2B 215 1% RWR89N2150FR S73
Request a Quote Datasheet
Description
ESN-2B 215 1% RWR89N2150FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2150FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2150FRS73
Wirewound Resistors 3110-RWR89N2150FRS73
ESN-2B 215 1% RWR89N2150FR S73

ESN-2B 215 1% RWR89N2150FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2150FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2150FRS73-ND
Through Hole Resistors RWR89N2150FRS73-ND
215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

215 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 215 OHM 3W 1% WW AXIAL - RWR89N2150FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 3W 1% WW AXIAL
RWR89N2150FRS73
RES 215 OHM 3W 1% WW AXIAL RWR89N2150FRS73
RES 215ohm 3W 1% WW AXIAL

RES 215ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2150FRS73 RWR89N2150FRS73-ND RWR89N2150FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 215 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details