Vishay Intertechnology, Inc. RES 210 OHM 3W 1% WW AXIAL RWR89N2100FRS73

Description
RES 210ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 210ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 3W 1% WW AXIAL - RWR89N2100FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 3W 1% WW AXIAL
RWR89N2100FRS73
RES 210 OHM 3W 1% WW AXIAL RWR89N2100FRS73
RES 210ohm 3W 1% WW AXIAL

RES 210ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N2100FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2100FRS73
Wirewound Resistors 3110-RWR89N2100FRS73
ESN-2B 210 1% RWR89N2100FR S73

ESN-2B 210 1% RWR89N2100FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2100FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2100FRS73-ND
Through Hole Resistors RWR89N2100FRS73-ND
210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N2100FRS73 3110-RWR89N2100FRS73 RWR89N2100FRS73-ND
Product Name RES 210 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details