Vishay Intertechnology, Inc. Wirewound Resistors RWR89N2100FRBSL

Description
ESN-2B 210 1% RWR89N2100FR BSL
Request a Quote Datasheet
Description
ESN-2B 210 1% RWR89N2100FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N2100FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N2100FRBSL
Wirewound Resistors 3110-RWR89N2100FRBSL
ESN-2B 210 1% RWR89N2100FR BSL

ESN-2B 210 1% RWR89N2100FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N2100FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N2100FRBSL-ND
Through Hole Resistors RWR89N2100FRBSL-ND
210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

210 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 210 OHM 3W 1% WW AXIAL - RWR89N2100FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 3W 1% WW AXIAL
RWR89N2100FRBSL
RES 210 OHM 3W 1% WW AXIAL RWR89N2100FRBSL
RES 210ohm 3W 1% WW AXIAL

RES 210ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N2100FRBSL RWR89N2100FRBSL-ND RWR89N2100FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 210 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details